Graco Inc. Pneumatic Filter 563093

Description
PNEUMATIC FILTER CANISTER 200PSI. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC FILTER CANISTER 200PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 48787545 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
48787545
Pneumatic Filter 48787545
PNEUMATIC FILTER CANISTER 200PSI. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC FILTER CANISTER 200PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 48787545
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
60mm Fan Filter Media 45PPI - 09250-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
HVAC Air Filters - 8802481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan coil
Media Type Synthetic
Airflow 1035 SCFM (1760 m³/hr)
View Details