Graco Inc. Pump Repair Kit 208-178

Description
DISCONTINUED BY MANUFACTURER, STANDARD PUMP, FOR MODEL 208-177 2:1 RATIO (WITH TEFLON PACKINGS). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, STANDARD PUMP, FOR MODEL 208-177 2:1 RATIO (WITH TEFLON PACKINGS). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 117204152 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
117204152
Pump Repair Kit 117204152
DISCONTINUED BY MANUFACTURER, STANDARD PUMP, FOR MODEL 208-177 2:1 RATIO (WITH TEFLON PACKINGS). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, STANDARD PUMP, FOR MODEL 208-177 2:1 RATIO (WITH TEFLON PACKINGS). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 117204152
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
54J2-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details