Grace Technologies, Inc. Indicator/Display R-3W

Description
VOLTAGE INDICATOR, VOLTAGEVISION UNIT, 40/750 V AC, 50/60 HZ, 30/1000 V DC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VOLTAGE INDICATOR, VOLTAGEVISION UNIT, 40/750 V AC, 50/60 HZ, 30/1000 V DC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 21738385 - Radwell International
Willingboro, NJ, United States
Indicator/Display
21738385
Indicator/Display 21738385
VOLTAGE INDICATOR, VOLTAGEVISION UNIT, 40/750 V AC, 50/60 HZ, 30/1000 V DC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE INDICATOR, VOLTAGEVISION UNIT, 40/750 V AC, 50/60 HZ, 30/1000 V DC, 1.2 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Indicator/Display -  - Radwell International
Willingboro, NJ, United States
Indicator/Display
Indicator/Display
GRACE ENGINEERED PRODUCTS Controls & Indicators R-3W

GRACE ENGINEERED PRODUCTS Controls & Indicators R-3W

Supplier's Site
Power Warning Alert, 40-750Vac; Module Lens Colour Grace Technologies - 44P9342 - Newark, An Avnet Company
Chicago, IL, United States
Power Warning Alert, 40-750Vac; Module Lens Colour Grace Technologies
44P9342
Power Warning Alert, 40-750Vac; Module Lens Colour Grace Technologies 44P9342
POWER WARNING ALERT, 40-750VAC; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4; Power Rating:-; External Height:- RoHS Compliant: Yes

POWER WARNING ALERT, 40-750VAC; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4; Power Rating:-; External Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 21738385 44P9342
Product Name Indicator/Display Power Warning Alert, 40-750Vac; Module Lens Colour Grace Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106313 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11 mm (0.4331 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Pilot Light - 4732399 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details