Grace Technologies, Inc. Voltage Indicator, Steady Light, 1Kvdc; Module Lens Colour Grace Technologies R-3W-SR

Description
VOLTAGE INDICATOR, STEADY LIGHT, 1KVDC; Module Lens Colour:-; Supply Voltage VAC:750V; Supply Voltage VDC:1kV; Visual Signal Type:Continuous, Steady; Lens Diameter:39.34mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:1.2WRoHS Compliant: Yes
Datasheet
Description
VOLTAGE INDICATOR, STEADY LIGHT, 1KVDC; Module Lens Colour:-; Supply Voltage VAC:750V; Supply Voltage VDC:1kV; Visual Signal Type:Continuous, Steady; Lens Diameter:39.34mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:1.2WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Indicator, Steady Light, 1Kvdc; Module Lens Colour Grace Technologies - 48T6564 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Indicator, Steady Light, 1Kvdc; Module Lens Colour Grace Technologies
48T6564
Voltage Indicator, Steady Light, 1Kvdc; Module Lens Colour Grace Technologies 48T6564
VOLTAGE INDICATOR, STEADY LIGHT, 1KVDC; Module Lens Colour:-; Supply Voltage VAC:750V; Supply Voltage VDC:1kV; Visual Signal Type:Continuous, Steady; Lens Diameter:39.34mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:1.2WRoHS Compliant: Yes

VOLTAGE INDICATOR, STEADY LIGHT, 1KVDC; Module Lens Colour:-; Supply Voltage VAC:750V; Supply Voltage VDC:1kV; Visual Signal Type:Continuous, Steady; Lens Diameter:39.34mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:1.2WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48T6564
Product Name Voltage Indicator, Steady Light, 1Kvdc; Module Lens Colour Grace Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Pilot Light - 921593 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details