Grace Technologies, Inc. Indicator/Display R-3W-KB

Description
VOLTAGE INDICATOR, VOLTAGEVISION SERIES, WITH FLASHING LEDS AND BEZEL MOUNT, 3 PHASE, 4 WIRE, NEMA 4, 1.2 W, 1000 VDC, 750 VAC, -20 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
VOLTAGE INDICATOR, VOLTAGEVISION SERIES, WITH FLASHING LEDS AND BEZEL MOUNT, 3 PHASE, 4 WIRE, NEMA 4, 1.2 W, 1000 VDC, 750 VAC, -20 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator/Display - 37952875 - Radwell International
Willingboro, NJ, United States
Indicator/Display
37952875
Indicator/Display 37952875
VOLTAGE INDICATOR, VOLTAGEVISION SERIES, WITH FLASHING LEDS AND BEZEL MOUNT, 3 PHASE, 4 WIRE, NEMA 4, 1.2 W, 1000 VDC, 750 VAC, -20 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

VOLTAGE INDICATOR, VOLTAGEVISION SERIES, WITH FLASHING LEDS AND BEZEL MOUNT, 3 PHASE, 4 WIRE, NEMA 4, 1.2 W, 1000 VDC, 750 VAC, -20 TO +55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Visual Signal Indicator, Led, 39Mm, 750Vac/1000Vdc; Module Lens Colour Grace Technologies - 41T3330 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, Led, 39Mm, 750Vac/1000Vdc; Module Lens Colour Grace Technologies
41T3330
Visual Signal Indicator, Led, 39Mm, 750Vac/1000Vdc; Module Lens Colour Grace Technologies 41T3330
VISUAL SIGNAL INDICATOR, LED, 39MM, 750VAC/1000VDC; Module Lens Colour:-; Supply Voltage VAC:750V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:39.34mm; Product Range:-; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, LED, 39MM, 750VAC/1000VDC; Module Lens Colour:-; Supply Voltage VAC:750V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:39.34mm; Product Range:-; IP / NEMA Rating:NEMA 4X RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 37952875 41T3330
Product Name Indicator/Display Visual Signal Indicator, Led, 39Mm, 750Vac/1000Vdc; Module Lens Colour Grace Technologies
Rated Voltage 750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104878 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11 mm (0.4331 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
2 suppliers
Pilot Light - 10245054 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps; LED Lamps
LED Color Red
View Details