Grace Technologies, Inc. Volt Indicator Alert Label, 76.2X58.42Mm; Label Type Grace Technologies R-3W-KB-L

Description
VOLT INDICATOR ALERT LABEL, 76.2X58.42MM; Label Type:Warning; Label Height:58.42mm; Label Width:76.2mm; Label Diameter:-; Label Material:-; Label Colour:Black / Red on Yellow; Pack Quantity:1; Product Range:SafeSide R-3W Series RoHS Compliant: Yes
Datasheet
Description
VOLT INDICATOR ALERT LABEL, 76.2X58.42MM; Label Type:Warning; Label Height:58.42mm; Label Width:76.2mm; Label Diameter:-; Label Material:-; Label Colour:Black / Red on Yellow; Pack Quantity:1; Product Range:SafeSide R-3W Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Indicator Alert Label, 76.2X58.42Mm; Label Type Grace Technologies - 48T6559 - Newark, An Avnet Company
Chicago, IL, United States
Volt Indicator Alert Label, 76.2X58.42Mm; Label Type Grace Technologies
48T6559
Volt Indicator Alert Label, 76.2X58.42Mm; Label Type Grace Technologies 48T6559
VOLT INDICATOR ALERT LABEL, 76.2X58.42MM; Label Type:Warning; Label Height:58.42mm; Label Width:76.2mm; Label Diameter:-; Label Material:-; Label Colour:Black / Red on Yellow; Pack Quantity:1; Product Range:SafeSide R-3W Series RoHS Compliant: Yes

VOLT INDICATOR ALERT LABEL, 76.2X58.42MM; Label Type:Warning; Label Height:58.42mm; Label Width:76.2mm; Label Diameter:-; Label Material:-; Label Colour:Black / Red on Yellow; Pack Quantity:1; Product Range:SafeSide R-3W Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 48T6559
Product Name Volt Indicator Alert Label, 76.2X58.42Mm; Label Type Grace Technologies
Width 3 inches (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 434606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details