Grace Technologies, Inc. Flashing Led, 1000Vdc, 600Vac; Module Lens Colour Grace Technologies R-3D2

Description
FLASHING LED, 1000VDC, 600VAC; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP67, NEMA 4X, NEMA 12, NEMA 13; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
FLASHING LED, 1000VDC, 600VAC; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP67, NEMA 4X, NEMA 12, NEMA 13; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Led, 1000Vdc, 600Vac; Module Lens Colour Grace Technologies - 48AC0391 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Led, 1000Vdc, 600Vac; Module Lens Colour Grace Technologies
48AC0391
Flashing Led, 1000Vdc, 600Vac; Module Lens Colour Grace Technologies 48AC0391
FLASHING LED, 1000VDC, 600VAC; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP67, NEMA 4X, NEMA 12, NEMA 13; Power Rating:- RoHS Compliant: Yes

FLASHING LED, 1000VDC, 600VAC; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:1kV; Visual Signal Type:Flashing; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP67, NEMA 4X, NEMA 12, NEMA 13; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 48AC0391
Product Name Flashing Led, 1000Vdc, 600Vac; Module Lens Colour Grace Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Panel Mount Indicators - 1329139 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details