Grace Technologies, Inc. Visual Signal Indicator, 25.4Mm, 600V; Module Lens Colour Grace Technologies R-1A0033W-NPLPH

Description
VISUAL SIGNAL INDICATOR, 25.4MM, 600V; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:25.4mm; Product Range:-; IP / NEMA Rating:-; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
VISUAL SIGNAL INDICATOR, 25.4MM, 600V; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:25.4mm; Product Range:-; IP / NEMA Rating:-; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Signal Indicator, 25.4Mm, 600V; Module Lens Colour Grace Technologies - 69R8054 - Newark, An Avnet Company
Chicago, IL, United States
Visual Signal Indicator, 25.4Mm, 600V; Module Lens Colour Grace Technologies
69R8054
Visual Signal Indicator, 25.4Mm, 600V; Module Lens Colour Grace Technologies 69R8054
VISUAL SIGNAL INDICATOR, 25.4MM, 600V; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:25.4mm; Product Range:-; IP / NEMA Rating:-; Power Rating:- RoHS Compliant: Yes

VISUAL SIGNAL INDICATOR, 25.4MM, 600V; Module Lens Colour:-; Supply Voltage VAC:600V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:25.4mm; Product Range:-; IP / NEMA Rating:-; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 69R8054
Product Name Visual Signal Indicator, 25.4Mm, 600V; Module Lens Colour Grace Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-438-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 104862 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details