Grace Technologies, Inc. Warning Label, Yellow, 47 X 355.6Mm; Label Type Grace Technologies R-1A0033W-NPLPF

Description
WARNING LABEL, YELLOW, 47 X 355.6MM; Label Type:Warning; Label Height:47mm; Label Width:355.6mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage If Illuminated, Safety Procedures Still Apply, Test Before Touching RoHS Compliant: Yes
Datasheet
Description
WARNING LABEL, YELLOW, 47 X 355.6MM; Label Type:Warning; Label Height:47mm; Label Width:355.6mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage If Illuminated, Safety Procedures Still Apply, Test Before Touching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Label, Yellow, 47 X 355.6Mm; Label Type Grace Technologies - 48T6548 - Newark, An Avnet Company
Chicago, IL, United States
Warning Label, Yellow, 47 X 355.6Mm; Label Type Grace Technologies
48T6548
Warning Label, Yellow, 47 X 355.6Mm; Label Type Grace Technologies 48T6548
WARNING LABEL, YELLOW, 47 X 355.6MM; Label Type:Warning; Label Height:47mm; Label Width:355.6mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage If Illuminated, Safety Procedures Still Apply, Test Before Touching RoHS Compliant: Yes

WARNING LABEL, YELLOW, 47 X 355.6MM; Label Type:Warning; Label Height:47mm; Label Width:355.6mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage If Illuminated, Safety Procedures Still Apply, Test Before Touching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 48T6548
Product Name Warning Label, Yellow, 47 X 355.6Mm; Label Type Grace Technologies
Width 14 inches (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details