Grace Technologies, Inc. Warning Label, Yellow, 152.4 X 76.2Mm; Label Type Grace Technologies R-1A003-LPH

Description
WARNING LABEL, YELLOW, 152.4 X 76.2MM; Label Type:Warning; Label Height:76.2mm; Label Width:152.4mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage, Voltage Pretest Points; Label Colour:Yellow; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
WARNING LABEL, YELLOW, 152.4 X 76.2MM; Label Type:Warning; Label Height:76.2mm; Label Width:152.4mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage, Voltage Pretest Points; Label Colour:Yellow; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Label, Yellow, 152.4 X 76.2Mm; Label Type Grace Technologies - 12T2953 - Newark, An Avnet Company
Chicago, IL, United States
Warning Label, Yellow, 152.4 X 76.2Mm; Label Type Grace Technologies
12T2953
Warning Label, Yellow, 152.4 X 76.2Mm; Label Type Grace Technologies 12T2953
WARNING LABEL, YELLOW, 152.4 X 76.2MM; Label Type:Warning; Label Height:76.2mm; Label Width:152.4mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage, Voltage Pretest Points; Label Colour:Yellow; Pack Quantity:1 RoHS Compliant: Yes

WARNING LABEL, YELLOW, 152.4 X 76.2MM; Label Type:Warning; Label Height:76.2mm; Label Width:152.4mm; Label Diameter:-; Label Material:-; Label Legend:Danger Voltage, Voltage Pretest Points; Label Colour:Yellow; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 12T2953
Product Name Warning Label, Yellow, 152.4 X 76.2Mm; Label Type Grace Technologies
Width 6 inches (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 182027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.0689 ft (0.2100 dm)
View Details