Grace Technologies, Inc. Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies P-R2-F3R3

Description
DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes
Description
DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies - 44P8601 - Newark, An Avnet Company
Chicago, IL, United States
Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies
44P8601
Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies 44P8601
DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes

DATA INTERFACE PORT, ETHERNET, 1PORT; No. of Ports:1 Port; Interface Configuration:120V Single Receptacle, 3A Circuit Breaker, RJ45 Jack to RJ45 Jack; Housing Material:Aluminium; NEMA Rating:NEMA 4, 12; Protocol:Cat 5e Ethernet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44P8601
Product Name Data Interface Port, Ethernet, 1Port; No. Of Ports Grace Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - 486-3-150-710-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/600-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - A-0702F -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details