Grace Technologies, Inc. In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Grace Technologies P-R2-B3RX

Description
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Grace Technologies - 44P8569 - Newark, An Avnet Company
Chicago, IL, United States
In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Grace Technologies
44P8569
In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Grace Technologies 44P8569
IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

IN-LINE ADAPTER, RJ45 8P JACK-JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
GRCE Remote Access Interfaces - P-R2-B3RX - Galco Industrial Electronics
Madison Heights, MI, United States
GRCE Remote Access Interfaces
P-R2-B3RX
GRCE Remote Access Interfaces P-R2-B3RX
N12/4Ethernet

N12/4Ethernet

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 44P8569 P-R2-B3RX
Product Name In-Line Adapter, Rj45 8P Jack-Jack; In Line Connector A Grace Technologies GRCE Remote Access Interfaces
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details