GRACE TECHNOLOGIES, INC.
P-P38-H3R0 -- TYPE 4 HDMI F/F, 120 VAC GRACE TECHNOLOGIES
Grace Technologies, Inc.
Type 4 Hdmi F/f, 120 Vac Grace Technologies
P-P38-H3R0
Description
TYPE 4 HDMI F/F, 120 VAC
Description
TYPE 4 HDMI F/F, 120 VAC
Suppliers
Type 4 Hdmi F/f, 120 Vac Grace Technologies
90AJ4795
Supplier's Site
Technical Specifications
|
Product Category
|
Cabinets and Casework |
|
Product Number
|
90AJ4795 |
|
Product Name
|
Type 4 Hdmi F/f, 120 Vac Grace Technologies |
Unlock Full Specs
to access all available technical data
Similar Products
Use
Industrial
Type
Safety Cabinet
Application
Laboratory
View Details
Use
Industrial
Type
Safety Cabinet
Features
Heavy Duty
View Details
Type
Drawer Cabinet
Material
Steel; Steel
Height
35.43 inch (900 mm)
View Details
Use
Commercial; Industrial
Type
ISO Class 5 Cleanliness
Features
Portable
View Details