The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750°F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes.
| GP:50 Melt Pressure | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | T1 Series |
| Product Name | Precision Accuracy Melt Temperature Sensors |
| Sensed Temperature | 0.0 to 750 F (-17.78 to 399 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 2; 3; 4 |
| Element Configuration | Single Element; Double Element |