Gowanda Electronics Corp. Fixed Inductors SML32S-270G

Description
FIXED IND 270NH 860MA 300 MOHM
Request a Quote Datasheet
Description
FIXED IND 270NH 860MA 300 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-SML32S-270GTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-SML32S-270GTR-ND
Fixed Inductors 2639-SML32S-270GTR-ND
FIXED IND 270NH 860MA 300 MOHM

FIXED IND 270NH 860MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 2639-SML32S-270GCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-SML32S-270GCT-ND
Fixed Inductors 2639-SML32S-270GCT-ND
FIXED IND 270NH 860MA 300 MOHM

FIXED IND 270NH 860MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 2639-SML32S-270GDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-SML32S-270GDKR-ND
Fixed Inductors 2639-SML32S-270GDKR-ND
FIXED IND 270NH 860MA 300 MOHM

FIXED IND 270NH 860MA 300 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-SML32S-270GTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2272SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details