Gowanda Electronics Corp. Fixed Inductors SML32-103KLF

Description
FIXED IND 100UH 120MA 11 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 100UH 120MA 11 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-SML32-103KLFCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-SML32-103KLFCT-ND
Fixed Inductors 2639-SML32-103KLFCT-ND
FIXED IND 100UH 120MA 11 OHM SMD

FIXED IND 100UH 120MA 11 OHM SMD

Buy Now Datasheet
Fixed Inductors - 2639-SML32-103KLFDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 120MA 11 OHM SMD

FIXED IND 100UH 120MA 11 OHM SMD

Buy Now Datasheet
Fixed Inductors - 2639-SML32-103KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-SML32-103KLFTR-ND
Fixed Inductors 2639-SML32-103KLFTR-ND
FIXED IND 100UH 120MA 11 OHM SMD

FIXED IND 100UH 120MA 11 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-SML32-103KLFCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details