Gowanda Electronics Corp. Fixed Inductors ER10M103JP

Description
FIXED IND 100UH 84MA 8 OHM TH
Request a Quote Datasheet
Description
FIXED IND 100UH 84MA 8 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-ER10M103JPTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-ER10M103JPTR-ND
Fixed Inductors 2639-ER10M103JPTR-ND
FIXED IND 100UH 84MA 8 OHM TH

FIXED IND 100UH 84MA 8 OHM TH

Buy Now Datasheet
Fixed Inductors - 2639-ER10M103JPCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-ER10M103JPCT-ND
Fixed Inductors 2639-ER10M103JPCT-ND
FIXED IND 100UH 84MA 8 OHM TH

FIXED IND 100UH 84MA 8 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-ER10M103JPTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.1uH 513Ohm 7.9MHz Inductor and Choke - 71-0402AF-101XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details