Gowanda Electronics Corp. Fixed Inductors C305FL1726C6

Description
BROADBAND CONICAL INDUCTOR
Datasheet
Description
BROADBAND CONICAL INDUCTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - C305FL1726C6 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
C305FL1726C6
Fixed Inductors C305FL1726C6
BROADBAND CONICAL INDUCTOR

BROADBAND CONICAL INDUCTOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes
Product Number C305FL1726C6
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole; Through Hole
Core Material Iron; Powdered Iron; Iron Powder
Inductance Range 0.3000 microH
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910649P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3.3 ohms
Rated DC Current 250 milliamps
Lead Style Axial
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers