Gowanda Electronics Corp. Fixed Inductors C070SM3846G6

Description
FIXED IND 800NH 175MA 1 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 800NH 175MA 1 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-C070SM3846G6TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-C070SM3846G6TR-ND
Fixed Inductors 2639-C070SM3846G6TR-ND
FIXED IND 800NH 175MA 1 OHM SMD

FIXED IND 800NH 175MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-C070SM3846G6TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Powdered Iron
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N7 0402DC-3N7XJRW , 0402DC-3N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details