Gowanda Electronics Corp. Fixed Inductors 8M123KLF

Description
FIXED IND 120UH 54.5MA 16 OHM TH
Request a Quote Datasheet
Description
FIXED IND 120UH 54.5MA 16 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-8M123KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-8M123KLFTR-ND
Fixed Inductors 2639-8M123KLFTR-ND
FIXED IND 120UH 54.5MA 16 OHM TH

FIXED IND 120UH 54.5MA 16 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-8M123KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers