FIXED IND 100UH 8A 23 MOHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2639-894AT1003RM-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 130 C (-67 to 266 F) |
| Mounting Option | Through Hole |
| Technology | Toroid |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |