Gowanda Electronics Corp. Fixed Inductors 28M222KLF

Description
FIXED IND 22UH 725MA 295 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 22UH 725MA 295 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-28M222KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-28M222KLFTR-ND
Fixed Inductors 2639-28M222KLFTR-ND
FIXED IND 22UH 725MA 295 MOHM TH

FIXED IND 22UH 725MA 295 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-28M222KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Smd Inductor 4.7 H@6.0A Rohs Compliant Triad Magnetics - 55X4274 - Newark, An Avnet Company
Specs
Mounting Option Surface Mount Technology
Standards and Certifications RoHS
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers