Gowanda Electronics Corp. Fixed Inductors 28M152K

Description
FIXED IND 15UH 355MA 3.25 OHM TH
Request a Quote Datasheet
Description
FIXED IND 15UH 355MA 3.25 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-28M152KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-28M152KTR-ND
Fixed Inductors 2639-28M152KTR-ND
FIXED IND 15UH 355MA 3.25 OHM TH

FIXED IND 15UH 355MA 3.25 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-28M152KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details