Gowanda Electronics Corp. Fixed Inductors 28M102KLF

Description
FIXED IND 10UH 460MA 1.9 OHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 460MA 1.9 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-28M102KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-28M102KLFTR-ND
Fixed Inductors 2639-28M102KLFTR-ND
FIXED IND 10UH 460MA 1.9 OHM TH

FIXED IND 10UH 460MA 1.9 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-28M102KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details