Gowanda Electronics Corp. Fixed Inductors 24FP-822K

Description
FIXED IND 82UH 1.53A 152 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 82UH 1.53A 152 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-822KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-822KTR-ND
Fixed Inductors 2639-24FP-822KTR-ND
FIXED IND 82UH 1.53A 152 MOHM TH

FIXED IND 82UH 1.53A 152 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-822KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.1520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N2 0201DS-7N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details