Gowanda Electronics Corp. Fixed Inductors 24FP-563K

Description
FIXED IND 560UH 560MA 1.14 OHM
Request a Quote Datasheet
Description
FIXED IND 560UH 560MA 1.14 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-563KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-563KTR-ND
Fixed Inductors 2639-24FP-563KTR-ND
FIXED IND 560UH 560MA 1.14 OHM

FIXED IND 560UH 560MA 1.14 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-563KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 1.14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N8 016008C-8N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details