Gowanda Electronics Corp. Fixed Inductors 24FP-334KLF

Description
FIXED IND 3.3MH 230MA 6.56 OHM
Request a Quote Datasheet
Description
FIXED IND 3.3MH 230MA 6.56 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-334KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-334KLFTR-ND
Fixed Inductors 2639-24FP-334KLFTR-ND
FIXED IND 3.3MH 230MA 6.56 OHM

FIXED IND 3.3MH 230MA 6.56 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-334KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 6.56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Storage Choke, fully potted resin - DS - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 1000 microH
View Details