FIXED IND 2.2MH 280MA 4.4 OHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2639-24FP-224KLFTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 4.4 ohms |