Gowanda Electronics Corp. Fixed Inductors 24FP-184KLF

Description
FIXED IND 1.8MH 300MA 4 OHM TH
Request a Quote Datasheet
Description
FIXED IND 1.8MH 300MA 4 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-184KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-184KLFTR-ND
Fixed Inductors 2639-24FP-184KLFTR-ND
FIXED IND 1.8MH 300MA 4 OHM TH

FIXED IND 1.8MH 300MA 4 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-184KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details