Gowanda Electronics Corp. Fixed Inductors 24FP-183K

Description
FIXED IND 180UH 990MA 362 MOHM
Request a Quote Datasheet
Description
FIXED IND 180UH 990MA 362 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-24FP-183KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-24FP-183KTR-ND
Fixed Inductors 2639-24FP-183KTR-ND
FIXED IND 180UH 990MA 362 MOHM

FIXED IND 180UH 990MA 362 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-24FP-183KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %)
DCR 0.3620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers