Gowanda Electronics Corp. Fixed Inductors 22FP-333LLF

Description
FIXED IND 330UH 390MA 2.51 OHM
Request a Quote Datasheet
Description
FIXED IND 330UH 390MA 2.51 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-22FP-333LLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-22FP-333LLFTR-ND
Fixed Inductors 2639-22FP-333LLFTR-ND
FIXED IND 330UH 390MA 2.51 OHM

FIXED IND 330UH 390MA 2.51 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-22FP-333LLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-30NXJLW - 1111193-0402CS-30NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0300 microH
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers