Gowanda Electronics Corp. Fixed Inductors 22FP-272L

Description
FIXED IND 27UH 1.48A 179 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 27UH 1.48A 179 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-22FP-272LTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-22FP-272LTR-ND
Fixed Inductors 2639-22FP-272LTR-ND
FIXED IND 27UH 1.48A 179 MOHM TH

FIXED IND 27UH 1.48A 179 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-22FP-272LTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details