Gowanda Electronics Corp. Fixed Inductors 22FP-155LLF

Description
FIXED IND 15MH 61MA 105 OHM TH
Request a Quote Datasheet
Description
FIXED IND 15MH 61MA 105 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-22FP-155LLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-22FP-155LLFTR-ND
Fixed Inductors 2639-22FP-155LLFTR-ND
FIXED IND 15MH 61MA 105 OHM TH

FIXED IND 15MH 61MA 105 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-22FP-155LLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details