Gowanda Electronics Corp. Fixed Inductors 22FP-102LLF

Description
FIXED IND 10UH 2.36A 71 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 2.36A 71 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-22FP-102LLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-22FP-102LLFTR-ND
Fixed Inductors 2639-22FP-102LLFTR-ND
FIXED IND 10UH 2.36A 71 MOHM TH

FIXED IND 10UH 2.36A 71 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-22FP-102LLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.56uH 3.62KOhm 7.9MHz Inductor and Choke - 71-0402AF-561XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details