Gowanda Electronics Corp. Fixed Inductors 21M222K

Description
FIXED IND 22UH 326MA 1 OHM TH
Request a Quote Datasheet
Description
FIXED IND 22UH 326MA 1 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-21M222KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-21M222KTR-ND
Fixed Inductors 2639-21M222KTR-ND
FIXED IND 22UH 326MA 1 OHM TH

FIXED IND 22UH 326MA 1 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-21M222KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details