Gowanda Electronics Corp. Fixed Inductors 18M681M

Description
FIXED IND 6.8UH 560MA 375 MOHM
Request a Quote Datasheet
Description
FIXED IND 6.8UH 560MA 375 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-18M681MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-18M681MTR-ND
Fixed Inductors 2639-18M681MTR-ND
FIXED IND 6.8UH 560MA 375 MOHM

FIXED IND 6.8UH 560MA 375 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-18M681MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details