Gowanda Electronics Corp. Fixed Inductors 18M181K

Description
FIXED IND 1.8UH 580MA 740 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.8UH 580MA 740 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-18M181KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-18M181KTR-ND
Fixed Inductors 2639-18M181KTR-ND
FIXED IND 1.8UH 580MA 740 MOHM

FIXED IND 1.8UH 580MA 740 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-18M181KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details