Gowanda Electronics Corp. Fixed Inductors 18M122K

Description
FIXED IND 12UH 370MA 1.05 OHM TH
Request a Quote Datasheet
Description
FIXED IND 12UH 370MA 1.05 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-18M122KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-18M122KTR-ND
Fixed Inductors 2639-18M122KTR-ND
FIXED IND 12UH 370MA 1.05 OHM TH

FIXED IND 12UH 370MA 1.05 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-18M122KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details