Gowanda Electronics Corp. Fixed Inductors 17S823J

Description
FIXED IND 820UH 80MA 13 OHM TH
Request a Quote Datasheet
Description
FIXED IND 820UH 80MA 13 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S823JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S823JTR-ND
Fixed Inductors 2639-17S823JTR-ND
FIXED IND 820UH 80MA 13 OHM TH

FIXED IND 820UH 80MA 13 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S823JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1000uH 15A 10mOhm Inductor and Choke - 839-DFK-40-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers