Gowanda Electronics Corp. Fixed Inductors 17S822K

Description
FIXED IND 82UH 180MA 2.44 OHM TH
Request a Quote Datasheet
Description
FIXED IND 82UH 180MA 2.44 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S822KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S822KTR-ND
Fixed Inductors 2639-17S822KTR-ND
FIXED IND 82UH 180MA 2.44 OHM TH

FIXED IND 82UH 180MA 2.44 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S822KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers