Gowanda Electronics Corp. Fixed Inductors 17S822J

Description
FIXED IND 82UH 180MA 2.44 OHM TH
Request a Quote Datasheet
Description
FIXED IND 82UH 180MA 2.44 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S822JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S822JTR-ND
Fixed Inductors 2639-17S822JTR-ND
FIXED IND 82UH 180MA 2.44 OHM TH

FIXED IND 82UH 180MA 2.44 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S822JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details