Gowanda Electronics Corp. Fixed Inductors 17S684J

Description
FIXED IND 6.8MH 27MA 111 OHM TH
Request a Quote Datasheet
Description
FIXED IND 6.8MH 27MA 111 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S684JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S684JTR-ND
Fixed Inductors 2639-17S684JTR-ND
FIXED IND 6.8MH 27MA 111 OHM TH

FIXED IND 6.8MH 27MA 111 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S684JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details