Gowanda Electronics Corp. Fixed Inductors 17S470JLF

Description
FIXED IND 470NH 565MA 250 MOHM
Request a Quote Datasheet
Description
FIXED IND 470NH 565MA 250 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S470JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S470JLFTR-ND
Fixed Inductors 2639-17S470JLFTR-ND
FIXED IND 470NH 565MA 250 MOHM

FIXED IND 470NH 565MA 250 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S470JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details