FIXED IND 1.5MH 55MA 26.5 OHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2639-17S154MLFTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |