Gowanda Electronics Corp. Fixed Inductors 17S123K

Description
FIXED IND 120UH 150MA 3.6 OHM TH
Request a Quote Datasheet
Description
FIXED IND 120UH 150MA 3.6 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S123KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S123KTR-ND
Fixed Inductors 2639-17S123KTR-ND
FIXED IND 120UH 150MA 3.6 OHM TH

FIXED IND 120UH 150MA 3.6 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S123KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Common Mode Chokes - 2322853 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details