Gowanda Electronics Corp. Fixed Inductors 17S122JLF

Description
FIXED IND 12UH 200MA 2 OHM TH
Request a Quote Datasheet
Description
FIXED IND 12UH 200MA 2 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-17S122JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-17S122JLFTR-ND
Fixed Inductors 2639-17S122JLFTR-ND
FIXED IND 12UH 200MA 2 OHM TH

FIXED IND 12UH 200MA 2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-17S122JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers