Gowanda Electronics Corp. Fixed Inductors 15MG391KLF

Description
FIXED IND 3.9UH 280MA 2.3 OHM TH
Request a Quote Datasheet
Description
FIXED IND 3.9UH 280MA 2.3 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15MG391KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15MG391KLFTR-ND
Fixed Inductors 2639-15MG391KLFTR-ND
FIXED IND 3.9UH 280MA 2.3 OHM TH

FIXED IND 3.9UH 280MA 2.3 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15MG391KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers