Gowanda Electronics Corp. Fixed Inductors 15MG391K

Description
FIXED IND 3.9UH 280MA 2.3 OHM TH
Request a Quote Datasheet
Description
FIXED IND 3.9UH 280MA 2.3 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15MG391KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15MG391KTR-ND
Fixed Inductors 2639-15MG391KTR-ND
FIXED IND 3.9UH 280MA 2.3 OHM TH

FIXED IND 3.9UH 280MA 2.3 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15MG391KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers