Gowanda Electronics Corp. Fixed Inductors 15MG271K

Description
FIXED IND 2.7UH 385MA 1.2 OHM TH
Request a Quote Datasheet
Description
FIXED IND 2.7UH 385MA 1.2 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15MG271KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15MG271KCT-ND
Fixed Inductors 2639-15MG271KCT-ND
FIXED IND 2.7UH 385MA 1.2 OHM TH

FIXED IND 2.7UH 385MA 1.2 OHM TH

Buy Now Datasheet
Fixed Inductors - 2639-15MG271KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15MG271KTR-ND
Fixed Inductors 2639-15MG271KTR-ND
FIXED IND 2.7UH 385MA 1.2 OHM TH

FIXED IND 2.7UH 385MA 1.2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15MG271KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3137-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details