Gowanda Electronics Corp. Fixed Inductors 15M752JLF

Description
FIXED IND 75UH 147MA 3.7 OHM TH
Request a Quote Datasheet
Description
FIXED IND 75UH 147MA 3.7 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M752JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M752JLFTR-ND
Fixed Inductors 2639-15M752JLFTR-ND
FIXED IND 75UH 147MA 3.7 OHM TH

FIXED IND 75UH 147MA 3.7 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M752JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 7173489 - RS Components, Ltd.
Specs
Inductance Range 11000 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-306R4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.4 microH
DCR 0.0096 ohms
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers